Schneider Electric Contactor LC1D80BD

Description
CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57522313 - Radwell International
Willingboro, NJ, United States
Contactor
57522313
Contactor 57522313
CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor 600V, 80A, IEC + Options - 70007805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor 600V, 80A, IEC + Options
70007805
Contactor 600V, 80A, IEC + Options 70007805
Contactor 600V, 80A, IEC + Options

Contactor 600V, 80A, IEC + Options

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57522313 70007805
Product Name Contactor Contactor 600V, 80A, IEC + Options
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
IEC 9 A Contactor - 100-C09A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details