Schneider Electric, Ltd. Auxiliary Contact LA1-DC22

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY CONTACT, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY CONTACT, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 57505717 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
57505717
Auxiliary Contact 57505717
DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY CONTACT, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY CONTACT, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57505717
Product Name Auxiliary Contact
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09UKN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details