Schneider Electric CONTACTOR, MINIATURE, UP TO 3 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO AUX. LC1K0610B7

Description
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified
Description
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, MINIATURE, UP TO 3 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO AUX. - 70007246 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, MINIATURE, UP TO 3 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO AUX.
70007246
CONTACTOR, MINIATURE, UP TO 3 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO AUX. 70007246
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified

K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns.
Features:

  • Space Savings
  • IP20 Touch-Safe Terminals
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contact
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO Auxiliary Contact
  • Dimensions (L × W × H, mm): 58 × 45 × 57
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57530641 - Radwell International
Willingboro, NJ, United States
Contactor
57530641
Contactor 57530641
CONTACTOR, MAGNETIC, 6 AMP, 3 POLE, NORMALLY OPEN, COIL: 24 VAC / 50/60 HZ, 2.2 KW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, MAGNETIC, 6 AMP, 3 POLE, NORMALLY OPEN, COIL: 24 VAC / 50/60 HZ, 2.2 KW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1K0610B7

TELEMECANIQUE Contactors & Starters LC1K0610B7

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007246 57530641
Product Name CONTACTOR, MINIATURE, UP TO 3 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO AUX. Contactor Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 60 A Contactor - 100-C60D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 60 amps
View Details
2 suppliers
Solid State Overload/Relay - 127933740 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 154396572 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 40 amps
Motor Voltage 100 volts
View Details