Schneider Electric Contactor LC1D093BL

Description
CONTACTOR, TESYS DECA SERIES, 9-20 AMP, 3 POLE, 440 VAC OPERATIONAL CURRENT, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, 1 NO + 1 NC AUXILIARY, 3 NO POLE CONTACTS, COIL: 24 VDC, -40 TO 60 DEGREE C OPERATING TEMPERATURE (60-70 WITH DERATING), IP20. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, TESYS DECA SERIES, 9-20 AMP, 3 POLE, 440 VAC OPERATIONAL CURRENT, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, 1 NO + 1 NC AUXILIARY, 3 NO POLE CONTACTS, COIL: 24 VDC, -40 TO 60 DEGREE C OPERATING TEMPERATURE (60-70 WITH DERATING), IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57513941 - Radwell International
Willingboro, NJ, United States
Contactor
57513941
Contactor 57513941
CONTACTOR, TESYS DECA SERIES, 9-20 AMP, 3 POLE, 440 VAC OPERATIONAL CURRENT, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, 1 NO + 1 NC AUXILIARY, 3 NO POLE CONTACTS, COIL: 24 VDC, -40 TO 60 DEGREE C OPERATING TEMPERATURE (60-70 WITH DERATING), IP20. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, TESYS DECA SERIES, 9-20 AMP, 3 POLE, 440 VAC OPERATIONAL CURRENT, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, 1 NO + 1 NC AUXILIARY, 3 NO POLE CONTACTS, COIL: 24 VDC, -40 TO 60 DEGREE C OPERATING TEMPERATURE (60-70 WITH DERATING), IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1D093BL

TELEMECANIQUE Contactors & Starters LC1D093BL

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57513941
Product Name Contactor Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12UKF400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 140655 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details