Schneider Electric Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp LC1D50G7

Description
Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp
Description
Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp - 70007319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp
70007319
Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp 70007319
Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp

Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp

Supplier's Site
SQD AC Non-Reversing IEC - LC1D50G7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D50G7
SQD AC Non-Reversing IEC LC1D50G7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
Contactor - 57529512 - Radwell International
Willingboro, NJ, United States
Contactor
57529512
Contactor 57529512
CONTACTOR, 3 POLE, 120 VAC 50/60 HZ COIL, 3 PHASE, 50 AMP. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 120 VAC 50/60 HZ COIL, 3 PHASE, 50 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007319 LC1D50G7 57529512
Product Name Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp SQD AC Non-Reversing IEC Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Motor Starters - 206077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
3 Pole 130A Contactors - MC-130A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details