Schneider Electric CONTACTOR, UP TO 7.5 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. LC1D09B7

Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified
Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, UP TO 7.5 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. - 70007266 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 7.5 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
70007266
CONTACTOR, UP TO 7.5 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. 70007266
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57514245 - Radwell International
Willingboro, NJ, United States
Contactor
57514245
Contactor 57514245
CONTACTOR, TESYS D IEC, LC1D, 3 POLE, 9 AMP, 24 VAC, 50/60 HZ, 1 NO + 1 NC AUXILIARY CONTACTS, WITH SAFETY COVER, RAIL PLATE MOUNTING SUPPORT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, TESYS D IEC, LC1D, 3 POLE, 9 AMP, 24 VAC, 50/60 HZ, 1 NO + 1 NC AUXILIARY CONTACTS, WITH SAFETY COVER, RAIL PLATE MOUNTING SUPPORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1D09B7

TELEMECANIQUE Contactors & Starters LC1D09B7

Supplier's Site
SQD AC Non-Reversing IEC - LC1D09B7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D09B7
SQD AC Non-Reversing IEC LC1D09B7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007266 57514245 LC1D09B7
Product Name CONTACTOR, UP TO 7.5 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. Contactor Contactor SQD AC Non-Reversing IEC
Device Technology Electro-mechanical
Number of Poles 3 3
Control Voltage 24 volts
Continuous Current 9 amps 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6532589 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Motor Voltage 25 volts
View Details
3 Pole AC Coil Contactors - MC-18B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 4767648 - Radwell International
Specs
Device Technology Solid State
Control Voltage 8 volts
Continuous Current 3.5 amps
View Details