The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:
CONTACTOR, 9 AMP, 3-POLE (3NO), 440 VAC, COIL: 24 VDC, 2.4 W, 1NO + 1NC, BUILT-IN AUXILIARY CONTACTS, W/ PROTECTIVE COVER, DIN-RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Contactors & Starters LC1D09BL
TeSys D Contactor, 3-Poles (3 NO),
| Allied Electronics, Inc. | Radwell International | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | 70007276 | 57514254 | LC1D09BL | |
| Product Name | CONTACTOR, UP TO 7.5 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1NO/ 1NC AUX | Contactor | Contactor | SQD AC Non-Reversing IEC |
| Device Technology | Electro-mechanical | |||
| Number of Poles | 3 | |||
| Control Voltage | 24 volts | 24 volts |