Schneider Electric Power Contactor, Horsepower 10A LC1D18BD

Description
Power Contactor, Horsepower 10A
Description
Power Contactor, Horsepower 10A

Suppliers

Company
Product
Description
Supplier Links
Power Contactor, Horsepower 10A - 70007740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Contactor, Horsepower 10A
70007740
Power Contactor, Horsepower 10A 70007740
Power Contactor, Horsepower 10A

Power Contactor, Horsepower 10A

Supplier's Site
Contactor - 57529389 - Radwell International
Willingboro, NJ, United States
Contactor
57529389
Contactor 57529389
CONTACTOR, 32 AMP, 24 VDC, 480 VAC, 7.5 KW / 10 HP, 1 N/O / 1 N/C. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 32 AMP, 24 VDC, 480 VAC, 7.5 KW / 10 HP, 1 N/O / 1 N/C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1D18BD

TELEMECANIQUE Contactors & Starters LC1D18BD

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007740 57529389
Product Name Power Contactor, Horsepower 10A Contactor Contactor
Continuous Current 10 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 18853088 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09UL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 20791027 - Radwell International
Specs
Control Voltage 32 volts
Motor Voltage 120 volts
View Details