Schneider Electric, Ltd. Contactor LC1D38FE7

Description
CONTACTOR, 575VAC, 38AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 575VAC, 38AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57772666 - Radwell International
Willingboro, NJ, United States
Contactor
57772666
Contactor 57772666
CONTACTOR, 575VAC, 38AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 575VAC, 38AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57772666
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
IEC 9 A Contactor - 100-C09EA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details