Deltrol Corp. Solid State Overload/Relay KE375T24VAC

Description
POWER RELAY, PDT, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
POWER RELAY, PDT, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 84749632 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
84749632
Solid State Overload/Relay 84749632
POWER RELAY, PDT, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, PDT, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 84749632
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details
Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Contactor - 10917701 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
View Details