Schneider Electric SQD AC Non-Reversing IEC LC1D25B7

Description
TeSys D Contactor, 3-Poles (3 NO),
Description
TeSys D Contactor, 3-Poles (3 NO),

Suppliers

Company
Product
Description
Supplier Links
SQD AC Non-Reversing IEC - LC1D25B7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D25B7
SQD AC Non-Reversing IEC LC1D25B7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site
Contactor - 57522045 - Radwell International
Willingboro, NJ, United States
Contactor
57522045
Contactor 57522045
CONTACTOR, 3 POLE (3 NO), 1 NO + 1 NC, 24 VAC COIL, 600 V, 25 AMP, 50/60 HZ, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE (3 NO), 1 NO + 1 NC, 24 VAC COIL, 600 V, 25 AMP, 50/60 HZ, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. - 70007272 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
70007272
CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. 70007272
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number LC1D25B7 57522045 70007272
Product Name SQD AC Non-Reversing IEC Contactor CONTACTOR, UP TO 20 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
Number of Poles 3 3
Continuous Current 25 amps 25 amps
Motor Voltage 24 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-85A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 6516479 - Radwell International
Fuji Electric Corp. of America
View Details