Schneider Electric Contactor LC1D32BL

Description
CONTACTOR, NON-REVERSIBLE, 3 POLE, 3 PHASE, 48 COIL VDC, 32 AMPS AT 440 VAC, 50 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, NON-REVERSIBLE, 3 POLE, 3 PHASE, 48 COIL VDC, 32 AMPS AT 440 VAC, 50 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57515071 - Radwell International
Willingboro, NJ, United States
Contactor
57515071
Contactor 57515071
CONTACTOR, NON-REVERSIBLE, 3 POLE, 3 PHASE, 48 COIL VDC, 32 AMPS AT 440 VAC, 50 AMPS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, NON-REVERSIBLE, 3 POLE, 3 PHASE, 48 COIL VDC, 32 AMPS AT 440 VAC, 50 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. - 70007280 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX.
70007280
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. 70007280
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57515071 70007280
Product Name Contactor CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX.
AC Motor Phase Three
Number of Poles 3 3
Continuous Current 32 to 50 amps 32 amps
Motor Voltage 440 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 30 A Contactor - 100-C30D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 30 amps
View Details
2 suppliers
Solid State Overload/Relay - 127917985 - Radwell International
Specs
Device Technology Solid State
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details