Specialty Product Technologies Contactor/Starter Coil KKK100B1

Description
SOLENOID COIL ASSEMBLY 110VAC KKK109B3. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL ASSEMBLY 110VAC KKK109B3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 73902646 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
73902646
Contactor/Starter Coil 73902646
SOLENOID COIL ASSEMBLY 110VAC KKK109B3. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL ASSEMBLY 110VAC KKK109B3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 73902646
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127933663 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 600 volts
View Details
32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details