Schneider Electric CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. LC1D32B7

Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified
Description
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. - 70007274 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX.
70007274
CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. 70007274
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57515056 - Radwell International
Willingboro, NJ, United States
Contactor
57515056
Contactor 57515056
CONTACTOR, TESYS DECA, 32 AMP, 3 POLE (3NO), COIL: 24 VAC 50/60 HZ, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, TESYS DECA, 32 AMP, 3 POLE (3NO), COIL: 24 VAC 50/60 HZ, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD AC Non-Reversing IEC - LC1D32B7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD AC Non-Reversing IEC
LC1D32B7
SQD AC Non-Reversing IEC LC1D32B7
TeSys D Contactor, 3-Poles (3 NO),

TeSys D Contactor, 3-Poles (3 NO),

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007274 57515056 LC1D32B7
Product Name CONTACTOR, UP TO 30 HP AT 575/600 VAC 3-PH., 24 VAC CTRL., 1 NO/1 NC AUX. Contactor SQD AC Non-Reversing IEC
Device Technology Electro-mechanical
Number of Poles 3 3
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Contactor - 18968998 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details