Radwell International Contactor LC1-D1210-G6-SUB

Description
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1210-G6, CONTACTOR, 3 POLE, 3 PHASE, 120/60 VAC, 25 AMP, 600 VOLT, 1 N.O. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1210-G6, CONTACTOR, 3 POLE, 3 PHASE, 120/60 VAC, 25 AMP, 600 VOLT, 1 N.O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 58728277 - Radwell International
Willingboro, NJ, United States
Contactor
58728277
Contactor 58728277
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1210-G6, CONTACTOR, 3 POLE, 3 PHASE, 120/60 VAC, 25 AMP, 600 VOLT, 1 N.O. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1210-G6, CONTACTOR, 3 POLE, 3 PHASE, 120/60 VAC, 25 AMP, 600 VOLT, 1 N.O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 58728277
Product Name Contactor
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-40A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details
Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
IEC 72 A Contactor - 100-C72T00 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers