Schneider Electric Contactor LC1K0910F7

Description
MINIATURE CONTACTOR, TESYS K, 9AMPS, 110VAC, 3POLES, 5HP AT 480VAC, NON-REVERSING, 1-NO AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE CONTACTOR, TESYS K, 9AMPS, 110VAC, 3POLES, 5HP AT 480VAC, NON-REVERSING, 1-NO AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57542490 - Radwell International
Willingboro, NJ, United States
Contactor
57542490
Contactor 57542490
MINIATURE CONTACTOR, TESYS K, 9AMPS, 110VAC, 3POLES, 5HP AT 480VAC, NON-REVERSING, 1-NO AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CONTACTOR, TESYS K, 9AMPS, 110VAC, 3POLES, 5HP AT 480VAC, NON-REVERSING, 1-NO AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor, Power, Poles:1, SPST-NO, 9A,Mount Type: DIN Rail - 70007856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power, Poles:1, SPST-NO, 9A,Mount Type: DIN Rail
70007856
Contactor, Power, Poles:1, SPST-NO, 9A,Mount Type: DIN Rail 70007856
Contactor, Power, Poles:1, SPST-NO, 9A,Mount Type: DIN Rail

Contactor, Power, Poles:1, SPST-NO, 9A,Mount Type: DIN Rail

Supplier's Site
SQD Miniature - LC1K0910F7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Miniature
LC1K0910F7
SQD Miniature LC1K0910F7
TeSys K Contactor, 3-Poles (3 NO),

TeSys K Contactor, 3-Poles (3 NO),

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57542490 70007856 LC1K0910F7
Product Name Contactor Contactor, Power, Poles:1, SPST-NO, 9A,Mount Type: DIN Rail SQD Miniature
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 140655 - Radwell International
Specs
Device Technology Solid State
View Details
Starter - 4783099 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
4 Pole 40A Contactors - MC-40A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details