Schneider Electric SQD Miniature LC1K0910B7

Description
TeSys K Contactor, 3-Poles (3 NO),
Description
TeSys K Contactor, 3-Poles (3 NO),

Suppliers

Company
Product
Description
Supplier Links
SQD Miniature - LC1K0910B7 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Miniature
LC1K0910B7
SQD Miniature LC1K0910B7
TeSys K Contactor, 3-Poles (3 NO),

TeSys K Contactor, 3-Poles (3 NO),

Supplier's Site
Contactor, Miniature, up to 5 HP at 575/600 VAC 3-Ph., 24 VAC Ctrl., 1 NO Aux. - 70007248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Miniature, up to 5 HP at 575/600 VAC 3-Ph., 24 VAC Ctrl., 1 NO Aux.
70007248
Contactor, Miniature, up to 5 HP at 575/600 VAC 3-Ph., 24 VAC Ctrl., 1 NO Aux. 70007248
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified

K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns.
Features:

  • Space Savings
  • IP20 Touch-Safe Terminals
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contact
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO Auxiliary Contact
  • Dimensions (L × W × H, mm): 58 × 45 × 57
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57542477 - Radwell International
Willingboro, NJ, United States
Contactor
57542477
Contactor 57542477
CONTACTOR, 3 POLE, 1 NO, 440 V, 9 AMP, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE, 1 NO, 440 V, 9 AMP, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number LC1K0910B7 70007248 57542477
Product Name SQD Miniature Contactor, Miniature, up to 5 HP at 575/600 VAC 3-Ph., 24 VAC Ctrl., 1 NO Aux. Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Contactor - 26270023 - Radwell International
Specs
Number of Poles 3
Motor Voltage 120 volts
View Details