DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
315
316
317
318
319
320
321
322
323
324
325
326
327
330
340
350
360
370
380
400
417
| Product Name | Notes |
|---|---|
| 31.1V 45.4V 400W 28V 8.8ASMA(DO- | |
| 36.7V 53.3V 400W 33V 7.5ASMA(DO- | |
| 36V 40V 58.1V 6.9ASMA(DO-214AC) | |
| 400W TVS,SMA | |
| 40V 44.4V 64.5V 6.2A 400WSMA(DO- | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA | |
| 45.4V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA | |
| 46.6V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 46.6V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 47.67V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA | |
| 486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 486V Clamp 800mA Ipp Tvs Diode Surface Mount SMA | |
| 50.82V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 510.3V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V 7.5A@10/1000US 40.6V 33V 4 | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA | |
| 53.3V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.5V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 55.97V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 567V Clamp 700mA Ipp Tvs Diode Surface Mount SMA | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 595.35V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 59V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 59V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 59V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 6.9A 58.1V 40V 36V DO-214AC | |
| 61.01V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.3V Clamp 9.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA | |
| 648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 648V Clamp 600mA Ipp Tvs Diode Surface Mount SMA | |
| 67.73V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 680.4V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 8.3A 48.4V 33.3V 30V DO-214AC | |
| 8.3A 48.4V 33.3V 30V SMA(DO-214A | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| SMAJE AUTO, 300V | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 28VWM 45.4VC DO214AC | |
| TVS DIODE 28VWM 45.4VC SMA | |
| TVS DIODE 28VWM 50VC DO214AC | |
| TVS DIODE 300VWM 486VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC SMA | |
| TVS DIODE 30VWM 53.5VC DO214AC | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 33VWM 53.3VC SMA | |
| TVS DIODE 33VWM 59VC DO214AC | |
| TVS DIODE 350VWM 567VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 58.1VC SMA | |
| TVS DIODE 36VWM 64.3VC DO214AC | |
| TVS DIODE 400VWM 648VC DO214AC | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 40VWM 71.4VC DO214AC | |
| TVS, 15KP SERIES, 75V OPER., UNI |
| << Prev | Next >> |