Vishay Precision Group 400W 30V 8.3A TVS Protection Diode SMAJ30CA-E3/61

Description
400W Bidirectional TVS Diode, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Bidirectional TVS Diode, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 30V 8.3A TVS Protection Diode - 144-SMAJ30CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 30V 8.3A TVS Protection Diode
144-SMAJ30CA-E3/61
400W 30V 8.3A TVS Protection Diode 144-SMAJ30CA-E3/61
400W Bidirectional TVS Diode, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30CA-E3/61 can be used for catalog matching and distributor lookup.

400W Bidirectional TVS Diode, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103468 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103468
TVS Diodes 7103468
Diode TVS Bi-Dir 30V 400Wn S

Diode TVS Bi-Dir 30V 400Wn S

Supplier's Site
TVS Diodes - 7103468P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103468P
TVS Diodes 7103468P
Diode TVS Bi-Dir 30V 400Wn S

Diode TVS Bi-Dir 30V 400Wn S

Supplier's Site
TVS Diodes - 1652951 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652951
TVS Diodes 1652951
Diode TVS Bi-Dir 30V 400Wn S

Diode TVS Bi-Dir 30V 400Wn S

Supplier's Site
TVS Diodes - SMAJ30CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ30CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ30CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ30CA-E3/61 - 1097466-SMAJ30CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ30CA-E3/61
1097466-SMAJ30CA-E3/61
TVS - TVS - Diodes - SMAJ30CA-E3/61 1097466-SMAJ30CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097466-SMAJ30CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 8.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097466-SMAJ30CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 8.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tvs Diode, 400W, 30V, Do-214Ac; Product Range Vishay - 77K2858 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 30V, Do-214Ac; Product Range Vishay
77K2858
Tvs Diode, 400W, 30V, Do-214Ac; Product Range Vishay 77K2858
TVS DIODE, 400W, 30V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 30V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 30V, Bidir, Do-214Ac Rohs Compliant Vishay - 64AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 30V, Bidir, Do-214Ac Rohs Compliant Vishay
64AH8486
Tvs Diode, 400W, 30V, Bidir, Do-214Ac Rohs Compliant Vishay 64AH8486
TVS DIODE, 400W, 30V, BIDIR, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, 400W, 30V, BIDIR, DO-214AC ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS Diodes SMAJ30CA-E3/61
TVS DIODE 30VWM 48.4VC DO214AC

TVS DIODE 30VWM 48.4VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ30CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ30CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ30CA-E3/61
TVS DIODE 30VWM 48.4VC DO214AC

TVS DIODE 30VWM 48.4VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ30CA-E3/61 7103468 7103468P SMAJ30CA-E3/61GIDKR-ND 1097466-SMAJ30CA-E3/61 77K2858 64AH8486 SMAJ30CA-E3/61 SMAJ30CA-E3/61
Product Name 400W 30V 8.3A TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - SMAJ30CA-E3/61 Tvs Diode, 400W, 30V, Do-214Ac; Product Range Vishay Tvs Diode, 400W, 30V, Bidir, Do-214Ac Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel Do-214ac (sma) DO-214 SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data