Bourns, Inc. TVS Diodes SMAJ400CA

Description
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ400CABBTR-ND - DigiKey
Thief River Falls, MN, United States
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ400CABBCT-ND - DigiKey
Thief River Falls, MN, United States
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ400CABBDKR-ND - DigiKey
Thief River Falls, MN, United States
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ400CA
TVS Diodes / ESD Suppressors SMAJ400CA
TVS Diodes / ESD Suppressors 440volts 1uA .6 Amps Bi-Dir

TVS Diodes / ESD Suppressors 440volts 1uA .6 Amps Bi-Dir

Buy Now Datasheet
Tvs Diode, 400W, 400V, Do-214Ac; Product Range Bourns - 49Y4849 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 400V, Do-214Ac; Product Range Bourns
49Y4849
Tvs Diode, 400W, 400V, Do-214Ac; Product Range Bourns 49Y4849
TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:400V; Clamping Voltage Max:648V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:447V RoHS Compliant: Yes

TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:400V; Clamping Voltage Max:648V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:447V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ400CABBTR-ND SMAJ400CA 49Y4849
Product Name TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 400W, 400V, Do-214Ac; Product Range Bourns
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC-2 (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts
VC 648 volts
VBR 447 volts 447 volts
Unlock Full Specs
to access all available technical data