Vishay Precision Group TVS - TVS - Diodes - SMAJ36A-E3/61 SMAJ36A-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097470-SMAJ36A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 6.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097470-SMAJ36A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 6.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ36A-E3/61 - 1097470-SMAJ36A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ36A-E3/61
1097470-SMAJ36A-E3/61
TVS - TVS - Diodes - SMAJ36A-E3/61 1097470-SMAJ36A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097470-SMAJ36A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 6.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1097470-SMAJ36A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 6.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Diodes - 7103474 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103474
TVS Diodes 7103474
Diode TVS Uni-Dir 36V 400Wn

Diode TVS Uni-Dir 36V 400Wn

Supplier's Site
TVS Diodes - 7103474P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103474P
TVS Diodes 7103474P
Diode TVS Uni-Dir 36V 400Wn

Diode TVS Uni-Dir 36V 400Wn

Supplier's Site
TVS Diodes - 1777541 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777541
TVS Diodes 1777541
Diode TVS Uni-Dir 36V 400Wn

Diode TVS Uni-Dir 36V 400Wn

Supplier's Site
400W 36V 40A TVS Protection Diode - 144-SMAJ36A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 36V 40A TVS Protection Diode
144-SMAJ36A-E3/61
400W 36V 40A TVS Protection Diode 144-SMAJ36A-E3/61
400W TVS Diode, 36V, Unidirectional, SMA, 40A Surge Product overview: SMAJ36A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 36V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 36V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, 36V, Unidirectional, SMA, 40A Surge Product overview: SMAJ36A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 36V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 36V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ36A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ36A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ36A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes SMAJ36A-E3/61
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ36A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ36A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ36A-E3/61
TVS DIODE 36VWM 58.1VC DO214AC

TVS DIODE 36VWM 58.1VC DO214AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ36A-E3/61
TVS Diodes / ESD Suppressors SMAJ36A-E3/61
TVS Diodes / ESD Suppressors 400W 36V 5% Uni

TVS Diodes / ESD Suppressors 400W 36V 5% Uni

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ36A-E3/61 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ36A-E3/61
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ36A-E3/61
6.9A 400W 58.1V 40V 36V DO-214AC(SMA) Electrostatic and Surge Protection (TVS/ESD) ROHS

6.9A 400W 58.1V 40V 36V DO-214AC(SMA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay - 77K2883 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay
77K2883
Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay 77K2883
TVS DIODE, 400W, 36V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 36V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 36 V, Smd, 2, 40 V Rohs Compliant Vishay - 38K7660 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 36 V, Smd, 2, 40 V Rohs Compliant Vishay
38K7660
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 36 V, Smd, 2, 40 V Rohs Compliant Vishay 38K7660
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 36 V, SMD, 2, 40 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 36 V, SMD, 2, 40 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1097470-SMAJ36A-E3/61 7103474 7103474P 144-SMAJ36A-E3/61 SMAJ36A-E3/61GIDKR-ND SMAJ36A-E3/61 SMAJ36A-E3/61 SMAJ36A-E3/61 SMAJ36A-E3/61 77K2883 38K7660
Product Name TVS - TVS - Diodes - SMAJ36A-E3/61 TVS Diodes TVS Diodes 400W 36V 40A TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 36 V, Smd, 2, 40 V Rohs Compliant Vishay
Package SMA; DO-214AC (SMA) Do-214ac (sma) DO-214 Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC-2 (SMA) SMA SMA; DO-214AC (SMA)
VWM 36 volts
IPPM 6.9 amps 6.9 amps
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data