48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 30 V, DO-214AC, 2, 33.3 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMAJ30ABCT-ND | 67R1559 | 34X2816 |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smaj Series, Unidirectional, 30 V, Do-214Ac, 2, 33.3 V Rohs Compliant Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | ||
| VC | 48.4 volts | ||
| VBR | 33.3 volts |