53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 33volts 400W 5% Uni-Dir. AEC-Q101
TVS DIODE 33VWM 53.3VC SMA
TVS DIODE 33VWM 53.3VC SMA
TVS DIODE, AEC-Q101, 400W, 33V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ33A-QCT-ND | SMAJ33A-Q | SMAJ33A-Q | SMAJ33A-Q | 49AC0768 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 400W, 33V, Do-214Ac; Product Range Bourns |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |