DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
313
314
315
316
317
318
319
320
321
322
323
324
325
330
340
350
360
370
380
400
417
| Product Name | Notes |
|---|---|
| 16.4A 24.4V 16.7V 15V DO-214AC | |
| 16V 17.8V 26V 15.4A 400WSMA(DO-2 | |
| 17.8V 400W 15.4A 16V 26VSMA(DO-2 | |
| 170V 189V 275V 1.5ASMA(DO-214AC) | |
| 18V 400W 20V 29.2V 13.7ASMA(DO-2 | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 259V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA | |
| 259V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA | |
| 259V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.9V Clamp 14.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.9V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SMA | |
| 26V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.3V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 271.95V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.09A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA | |
| 275V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.8V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.8V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.98V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 287V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 287V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 288.75V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA | |
| 29.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 291.6V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 292V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA | |
| 30.5V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.66V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 990mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 306.6V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 344V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 388V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| Clamp Ipp Tvs Diode | |
| TVS DIODE 14.5A 27.6VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 160VWM 259VC DO214AC | |
| TVS DIODE 160VWM 259VC SMA | |
| TVS DIODE 160VWM 287VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 26VC SMA | |
| TVS DIODE 16VWM 28.8VC DO214AC | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 170VWM 275VC SMA | |
| TVS DIODE 170VWM 304VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 27.6VC SMA | |
| TVS DIODE 17VWM 30.5VC DO214AC | |
| TVS DIODE 180VWM 291.6V DO214AC | |
| TVS DIODE 180VWM 292VC DO214AC | |
| TVS DIODE 188VWM 328VC DO214AC | |
| TVS DIODE 188VWM 344VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 18VWM 32.2VC DO214AC |
| << Prev | Next >> |