48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 30 V, DO-214AC, 2, 33.3 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 7673740P | 7673740 | SMAJ30CABDKR-ND | 67R0081 | 93T1873 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 30 V, Do-214Ac, 2, 33.3 V Rohs Compliant Bourns |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |
| Package | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | ||
| Pin Count | 2 | 2 |