TVS DIODE 28VWM 45.4VC SMA Product overview: SMAJ28CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28CA-13-F can be used for catalog matching and distributor lookup.
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA
TVS DIODE, BIDIR, 28V, 400W, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.4VC SMA
TVS Diodes / ESD Suppressors 400W 28V
8.8A 400W 45.4V 31.1V 28V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 28VWM 45.4VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ28CA-13-F | SMAJ28CA-FDITR-ND | 69AH2373 | SMAJ28CA-13-F | SMAJ28CA-13-F | SMAJ28CA-13-F | SMAJ28CA-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 28V, 400W, Do-214Ac Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | DO-214AC-2 (SMA) | SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |