53.3V 7.5A@10/1000US 40.6V 33V 4
53.3V 7.5A@10/1000US 40.6V 33V 4
53.3V 7.5A@10/1000US 40.6V 33V 4
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ33ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 53.3 volts |