TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28VWM 45.4VC DO214AC
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 28V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ28CACT-ND | 64AH8481 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 28V, Bidir, Do-214Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | |
| VC | 45.4 volts | 45.4 volts |
| VBR | 31.1 volts |