Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
6.9A 400W 58.1V 40V 36V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE, 400W, 36V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 36V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 36V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 36VWM 58.1VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ36CA | 1719625 | 1719625P | SMAJ36CALFTR-ND | SMAJ36CA | SMAJ36CA | 06R1878 | 71J2015 | 64AH8492 | SMAJ36CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 36V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 36V, Bidir, Do-214Ac; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | |||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | 40 to ? volts | 40 volts | |||
| Configuration | Single | Single | Single | |||||||
| Package | Do-214ac | DO-214 | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA |