The SMAJ series consists of surface-mount transient voltage suppressor diodes designed to protect sensitive electronics from voltage transients caused by lightning and other events. The devices are packaged in the DO-214AC (SMA) package, with a low-profile design minimizing PCB footprint. They offer 400 W peak pulse power dissipation at 10/1000 µs waveform for single-die variants and 600 W for stacked-die variants. The series operates from -65°C to 150°C junction temperature and meets UL 497B and UL94 V-0 standards. All parts are halogen-free, RoHS compliant, Pb-free, and feature a glass passivated junction. The SMAJ400A variant, part of this series, has a breakdown voltage of 400 V and a clamping voltage of 648 V at 1.0 A peak pulse current.
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
400W Unidirectional TVS Diode, 400V, DO-214AC, SMD Product overview: SMAJ400 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ400 can be used for catalog matching and distributor lookup.
680.4V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1300675-SMAJ400
Category: Circuit Protection>TVS - Diodes
Series: SMAJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Voltage - Breakdown (Min): 423.45V
Voltage - Clamping (Max) @ Ipp: 680.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 600mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMAJ400
Product Status: Obsolete
TVS DIODE 400VWM 680.4VC DO214AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ400 | 144-SMAJ400 | SMAJ400-ND | 1300675-SMAJ400 | SMAJ400 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ400 | SMD 400W 400V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 680 volts | 680 volts | 680 volts | 680 volts | |
| VBR | 423 to 518 volts | 423 volts | 423 volts | 423 volts | |
| Configuration | Single | Single |