TVS DIODE 30VWM 48.4VC SMA
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 30VWM 48.4VC SMA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMAJ30CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 48.4 volts |