486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 350volts 1uA .8 Amps Bi-Dir
TVS DIODE, 400W, 300V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 300VWM 486VC SMA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ300CABBCT-ND | SMAJ300CA | 49Y4847 | 103-SMAJ300CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 400W, 300V, Do-214Ac; Product Range Bourns | TVS DIODE 300VWM 486VC SMA |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | |||
| VC | 486 volts | |||
| VBR | 335 volts | 335 volts | 335 volts |