Vishay Precision Group TVS Diodes SMAJ33A-E3/5A

Description
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ33A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ33A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ33A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ33A-E3/5A - 794608-SMAJ33A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ33A-E3/5A
794608-SMAJ33A-E3/5A
TVS - TVS - Diodes - SMAJ33A-E3/5A 794608-SMAJ33A-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794608-SMAJ33A-E3/5A Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Current - Peak Pulse (10/1000μs): 7.5A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ33A Categories: Circuit Protection Minimum Breakdown Voltage: 36.7V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 53.3V Alternative Parts (Cross-Reference): SMAJ33A; P4SMA33A TR13 Lead Free; P4SMA33A TR13 Tin/Lead; NDTV33VU400ATRF; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794608-SMAJ33A-E3/5A
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Current - Peak Pulse (10/1000μs): 7.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ33A
Categories: Circuit Protection
Minimum Breakdown Voltage: 36.7V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 53.3V
Alternative Parts (Cross-Reference): SMAJ33A; P4SMA33A TR13 Lead Free; P4SMA33A TR13 Tin/Lead; NDTV33VU400ATRF;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400W 33V TVS Protection Diode - 144-SMAJ33A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 33V TVS Protection Diode
144-SMAJ33A-E3/5A
400W 33V TVS Protection Diode 144-SMAJ33A-E3/5A
400W TVS Diode, Unidirectional, 33V, SMA Package Product overview: SMAJ33A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33A-E3/5A can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 33V, SMA Package Product overview: SMAJ33A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, 33V, 400W, Sma; Product Range Vishay - 75R3167 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 33V, 400W, Sma; Product Range Vishay
75R3167
Diode, Tvs, 33V, 400W, Sma; Product Range Vishay 75R3167
DIODE, TVS, 33V, 400W, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V RoHS Compliant: Yes

DIODE, TVS, 33V, 400W, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ33A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ33A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ33A-E3/5A
TVS DIODE 33VWM 53.3VC DO214AC

TVS DIODE 33VWM 53.3VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ33A-E3/5AGITR-ND 794608-SMAJ33A-E3/5A 144-SMAJ33A-E3/5A 75R3167 SMAJ33A-E3/5A
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ33A-E3/5A 400W 33V TVS Protection Diode Diode, Tvs, 33V, 400W, Sma; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 53.3 volts 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data