Win Source Part Number: 1379908-SMAJ28A-Q
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Automotive, AEC-Q101, SMAJ-Q
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: SMAJ28
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, Telecom
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Current - Peak Pulse (10/1000µs): 8.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28VWM 45.4VC SMA Product overview: SMAJ28A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28A-Q can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SMA
TVS Diodes / ESD Suppressors 28volts 400W 5% Uni-Dir. AEC-Q101
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1379908-SMAJ28A-Q | 118-SMAJ28A-QTR-ND | 144-SMAJ28A-Q | SMAJ28A-Q | SMAJ28A-Q |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |