Vishay Precision Group TVS Diodes SMAJ33CA-E3/5A

Description
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ33CA-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ33CA-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ33CA-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400W 33V TVS Protection Diode - 144-SMAJ33CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 33V TVS Protection Diode
144-SMAJ33CA-E3/5A
400W 33V TVS Protection Diode 144-SMAJ33CA-E3/5A
Bidirectional TVS Diode 400W 33V DO-214AC Product overview: SMAJ33CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33CA-E3/5A can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 400W 33V DO-214AC Product overview: SMAJ33CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ33CA-E3/5A - 741819-SMAJ33CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ33CA-E3/5A
741819-SMAJ33CA-E3/5A
TVS - TVS - Diodes - SMAJ33CA-E3/5A 741819-SMAJ33CA-E3/5A
Manufacturer: Vishay Win Source Part Number: 741819-SMAJ33CA-E3/5 A Manufacturer Homepage: www.vishay.com Reference case: SMA Reference Date Code: 1421+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 741819-SMAJ33CA-E3/5A
Manufacturer Homepage: www.vishay.com
Reference case: SMA
Reference Date Code: 1421+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac, Full Reel; Product Range Vishay - 77K2871 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac, Full Reel; Product Range Vishay
77K2871
Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac, Full Reel; Product Range Vishay 77K2871
DIODE, TVS, BI-DIRECTIONAL, 400W, 33V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2PinsRoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 400W, 33V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac; Product Range Vishay - 18X0035 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac; Product Range Vishay
18X0035
Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac; Product Range Vishay 18X0035
DIODE, TVS, BI-DIRECTIONAL, 400W, 33V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 400W, 33V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ33CA-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ33CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ33CA-E3/5A
TVS DIODE 33VWM 53.3VC DO214AC

TVS DIODE 33VWM 53.3VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ33CA-E3/5AGITR-ND 144-SMAJ33CA-E3/5A 741819-SMAJ33CA-E3/5A 77K2871 18X0035 SMAJ33CA-E3/5A
Product Name TVS Diodes 400W 33V TVS Protection Diode TVS - TVS - Diodes - SMAJ33CA-E3/5A Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac, Full Reel; Product Range Vishay Diode, Tvs, Bi-Directional, 400W, 33V, Do-214Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - HZM27WATL-E - 920711-HZM27WATL-E - Win Source Electronics
Specs
Package 3-MPAK
View Details
Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB150CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1221213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details