TVS DIODE 300VWM 486VC DO214AC
TVS DIODE 300VWM 486VC DO214AC
TVS DIODE 300VWM 486VC DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SMAJ300CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 486 volts |