486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 300V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 300VWM 486VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ300ABBTR-ND | 49Y4846 | SMAJ300A |
| Product Name | TVS Diodes | Tvs Diode, 400W, 300V, Do-214Ac; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 486 volts | 486 volts | |
| VBR | 335 volts | 335 volts | 335 volts |