53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W TVS Diode, 33V, Unidirectional, SMA, 7.5A Product overview: SMAJ33A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V, 7.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, 7.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33A-E3/61 can be used for catalog matching and distributor lookup.
7.5A 400W 53.3V 36.7V Unidirectional 33V DO-214AC(SMA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE, 400W, 33V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 33V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 33 V, SMD, 2, 36.7 V RoHS Compliant: Yes
TVS DIODE 33VWM 53.3VC DO214AC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ33A-E3/61GITR-ND | 7103462 | 7103462P | 144-SMAJ33A-E3/61 | SMAJ33A-E3/61 | SMAJ33A-E3/61 | 08R3790 | 77K2867 | 38K7658 | SMAJ33A-E3/61 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 400W 33V 7.5A TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 400W, 33V, Do-214Ac; Product Range Vishay | Tvs Diode, 400W, 33V, Do-214Ac, Full Reel; Product Range Vishay | Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 33 V, Smd, 2, 36.7 V Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | Tape and Reel | SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |||||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts |