53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 756664-SMAJ33CA-13
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 7.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: SMAJ33
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33V
Voltage - Breakdown (Minimum): 36.7V
Voltage - Clamping (Maximum) at Ipp: 53.3V
TVS DIODE 33VWM 53.3VC SMA Product overview: SMAJ33CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33CA-13 can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ33CADITR-ND | 756664-SMAJ33CA-13 | 144-SMAJ33CA-13 | SMAJ33CA-13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ33CA-13 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |