53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 33VWM 53.3VC DO214AC Product overview: SMAJ33CA-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ33CA-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 33V, DO-214AC; TVS Polarity:Bidirection
TVS DIODE, 400W, 33V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMAJ Series, Bidirectional, 33 V, DO-214AC RoHS Compliant: Yes
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 53.3VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ33CA-E3/61GITR-ND | 144-SMAJ33CA-E3/61 | 7103471 | 7103471P | 77K2873 | 05R5741 | 10R0730 | SMAJ33CA-E3/61 | SMAJ33CA-E3/61 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 33V, Do-214Ac; Tvs Polarity Vishay | Tvs Diode, 400W, 33V, Do-214Ac; Product Range Vishay | Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smaj Series, Bidirectional, 33 V, Do-214Ac Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | Do-214ac (sma) | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||||
| VBR | 36.7 volts | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts |