Vishay Precision Group TVS Diodes SMAJ26CAHE3_A/H

Description
TVS DIODE 26VWM 42.1VC DO214AC
Request a Quote Datasheet
Description
TVS DIODE 26VWM 42.1VC DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMAJ26CAHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMAJ26CAHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMAJ26CAHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ26CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ26CAHE3_A/H
TVS Protection Diode 144-SMAJ26CAHE3_A/H
Trans Voltage Suppressor Diode, Product overview: SMAJ26CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26CAHE3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMAJ26CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 963750-SMAJ26CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
963750-SMAJ26CAHE3_A/H
Circuit Protection - TVS - Diodes 963750-SMAJ26CAHE3_A/H
Win Source Part Number: 963750-SMAJ26CAHE3_A /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.5A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMAJ26CASMAJ26CAHE3- A/H; SMAJ26CAHE3AH; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMAJ26CAHE3_A/H-ND,1 12-SMAJ26CAHE3_A/HCT ,112-SMAJ26CAHE3_A/H TR,112-SMAJ26CAHE3_A /HDKR Base Product Number: SMAJ26

Win Source Part Number: 963750-SMAJ26CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMAJ26CASMAJ26CAHE3-A/H; SMAJ26CAHE3AH;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ26CAHE3_A/H-ND,112-SMAJ26CAHE3_A/HCT,112-SMAJ26CAHE3_A/HTR,112-SMAJ26CAHE3_A/HDKR
Base Product Number: SMAJ26

Buy Now Datasheet
TVS Diodes - 2190123 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190123
TVS Diodes 2190123
Vishay Diode SMAJ26CAHE3_A/H

Vishay Diode SMAJ26CAHE3_A/H

Supplier's Site
TVS Diodes - 2190123P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190123P
TVS Diodes 2190123P
Vishay Diode SMAJ26CAHE3_A/H

Vishay Diode SMAJ26CAHE3_A/H

Supplier's Site
TVS Diodes - 2190122 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2190122
TVS Diodes 2190122
Vishay Diode SMAJ26CAHE3_A/H

Vishay Diode SMAJ26CAHE3_A/H

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ26CAHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ26CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ26CAHE3_A/H
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Supplier's Site
Tvs Diode, 400W, 26V, Bidir, Do-214Ac; Product Range Vishay - 06AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 26V, Bidir, Do-214Ac; Product Range Vishay
06AH4247
Tvs Diode, 400W, 26V, Bidir, Do-214Ac; Product Range Vishay 06AH4247
TVS DIODE, 400W, 26V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 400W, 26V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMAJ26CAHE3_A/HCT-ND 144-SMAJ26CAHE3_A/H 963750-SMAJ26CAHE3_A/H 2190123 SMAJ26CAHE3_A/H 06AH4247
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 26V, Bidir, Do-214Ac; Product Range Vishay
Configuration Single Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA DO-214 SMA; DO-214AC (SMA) DO-214AC
Peak Pulse Power 400 watts 400 watts 400 watts
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 volts 28.9 volts 28.9 volts
Unlock Full Specs
to access all available technical data