Vishay Intertechnology, Inc. 400W 30V TVS Protection Diode SMAJ30A-E3/5A

Description
400W Unidirectional TVS Diode, 30V, DO-214AC Product overview: SMAJ30A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Unidirectional TVS Diode, 30V, DO-214AC Product overview: SMAJ30A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 30V TVS Protection Diode - 144-SMAJ30A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 30V TVS Protection Diode
144-SMAJ30A-E3/5A
400W 30V TVS Protection Diode 144-SMAJ30A-E3/5A
400W Unidirectional TVS Diode, 30V, DO-214AC Product overview: SMAJ30A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/5A can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 30V, DO-214AC Product overview: SMAJ30A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295969-SMAJ30A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295969-SMAJ30A-E3/5A
Circuit Protection - TVS - Diodes 1295969-SMAJ30A-E3/5A
Win Source Part Number: 1295969-SMAJ30A-E3/5 A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.3A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMAJ30A-E3/5AGITR,SM AJ30A-E3/5AGICT,SMAJ 30A-E3/5AGIDKR,SMAJ3 0A-E3/5A,2266-SMAJ30 A-E3/5A Base Product Number: SMAJ30

Win Source Part Number: 1295969-SMAJ30A-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ30A-E3/5AGITR,SMAJ30A-E3/5AGICT,SMAJ30A-E3/5AGIDKR,SMAJ30A-E3/5A,2266-SMAJ30A-E3/5A
Base Product Number: SMAJ30

Buy Now Datasheet
TVS Diodes - SMAJ30A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ30A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ30A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ30A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ30A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ30A-E3/5A
TVS DIODE 30VWM 48.4VC DO214AC

TVS DIODE 30VWM 48.4VC DO214AC

Supplier's Site
Tvs Diode, Unidir, 30V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0512 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 30V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0512
Tvs Diode, Unidir, 30V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0512
TVS DIODE, UNIDIR, 30V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 30V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ30A-E3/5A 1295969-SMAJ30A-E3/5A SMAJ30A-E3/5AGITR-ND SMAJ30A-E3/5A 57AJ0512
Product Name 400W 30V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 30V, Do-214Ac-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Protection Diode - 144-IP4292CZ10-TBR,115 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
6 suppliers
TVS Diodes - 1221219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details