Vishay Precision Group 400W 30V 8.3A TVS Protection Diode SMAJ30A-E3/61

Description
400W TVS Diode, Unidirectional, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, Unidirectional, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 30V 8.3A TVS Protection Diode - 144-SMAJ30A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 30V 8.3A TVS Protection Diode
144-SMAJ30A-E3/61
400W 30V 8.3A TVS Protection Diode 144-SMAJ30A-E3/61
400W TVS Diode, Unidirectional, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 30V, SMA, 8.3A Peak Pulse Current Product overview: SMAJ30A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V, 8.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, 8.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ30A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103465P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103465P
TVS Diodes 7103465P
Diode TVS Uni-Dir 30V 400Wn

Diode TVS Uni-Dir 30V 400Wn

Supplier's Site
TVS Diodes - 1652908 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652908
TVS Diodes 1652908
Diode TVS Uni-Dir 30V 400Wn

Diode TVS Uni-Dir 30V 400Wn

Supplier's Site
TVS Diodes - SMAJ30A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ30A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ30A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS DIODE 30V 48.4V DO214AC - 884-SMAJ30A-E3/61 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 30V 48.4V DO214AC
884-SMAJ30A-E3/61
TVS DIODE 30V 48.4V DO214AC 884-SMAJ30A-E3/61
TVS DIODE 30V 48.4V DO214AC

TVS DIODE 30V 48.4V DO214AC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ30A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ30A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ30A-E3/61
TVS DIODE 30VWM 48.4VC DO214AC

TVS DIODE 30VWM 48.4VC DO214AC

Supplier's Site
Tvs Diode, 400W, 30V, Do-214Ac, Full Reel; Product Range Vishay - 77K2849 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 30V, Do-214Ac, Full Reel; Product Range Vishay
77K2849
Tvs Diode, 400W, 30V, Do-214Ac, Full Reel; Product Range Vishay 77K2849
TVS DIODE, 400W, 30V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 30V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 30 V, Smd, 2, 33.3 V Rohs Compliant Vishay - 38K7656 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 30 V, Smd, 2, 33.3 V Rohs Compliant Vishay
38K7656
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 30 V, Smd, 2, 33.3 V Rohs Compliant Vishay 38K7656
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 30 V, SMD, 2, 33.3 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 30 V, SMD, 2, 33.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMAJ30A-E3/61
TVS DIODE 30VWM 48.4VC DO214AC

TVS DIODE 30VWM 48.4VC DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ30A-E3/61
TVS Diodes / ESD Suppressors SMAJ30A-E3/61
TVS Diodes / ESD Suppressors 400W 30V 5% Uni

TVS Diodes / ESD Suppressors 400W 30V 5% Uni

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ30A-E3/61 7103465P 1652908 SMAJ30A-E3/61GITR-ND 884-SMAJ30A-E3/61 SMAJ30A-E3/61 77K2849 38K7656 SMAJ30A-E3/61 SMAJ30A-E3/61
Product Name 400W 30V 8.3A TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS DIODE 30V 48.4V DO214AC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 30V, Do-214Ac, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 30 V, Smd, 2, 33.3 V Rohs Compliant Vishay TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC (SMA) Do-214ac (sma) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA DO-214AC-2 (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data