Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Diode TVS Bi-Dir 30V 400W DO214AC
Diode TVS Bi-Dir 30V 400W DO214AC
Diode TVS Bi-Dir 30V 400W DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE, 400W, 30V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 30V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 30 V, DO-214AC, 2, 33.3 V RoHS Compliant: Yes
TVS DIODE, 400W, 30V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
8.3A 400W 48.4V 33.3V 30V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 400W 30V 5% Bi-Directional
TVS DIODE 30VWM 48.4VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ30CA | SMAJ30CALFCT-ND | 7645559P | 7645559 | SMAJ30CA | 71J2007 | 06R1872 | 37X7845 | 64AH8485 | SMAJ30CA | SMAJ30CA | SMAJ30CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 30V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 30V, Do-214Ac, Full Reel; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 30 V, Do-214Ac, 2, 33.3 V Rohs Compliant Littelfuse | Tvs Diode, 400W, 30V, Bidir, Do-214Ac; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||||||
| Configuration | Single | Single | Single | |||||||||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) |