Vishay Intertechnology, Inc. TVS Diodes SMAJ28CAHE3/5A

Description
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ28CAHE3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297922-SMAJ28CAHE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297922-SMAJ28CAHE3/5A
Circuit Protection - TVS - Diodes 1297922-SMAJ28CAHE3/5A
Win Source Part Number: 1297922-SMAJ28CAHE3/ 5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMAJ28CAHE3/5A,SMAJ2 8CAHE3/5AGIDKR,SMAJ2 8CAHE3/5AGITR,SMAJ28 CAHE3/5AGICT Base Product Number: SMAJ28

Win Source Part Number: 1297922-SMAJ28CAHE3/5A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.8A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ28CAHE3/5A,SMAJ28CAHE3/5AGIDKR,SMAJ28CAHE3/5AGITR,SMAJ28CAHE3/5AGICT
Base Product Number: SMAJ28

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ28CAHE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ28CAHE3/5A
TVS Protection Diode 144-SMAJ28CAHE3/5A
TVS DIODE 28VWM 45.4VC DO214AC Product overview: SMAJ28CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28CAHE3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 45.4VC DO214AC Product overview: SMAJ28CAHE3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ28CAHE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ28CAHE3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ28CAHE3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ28CAHE3/5A
TVS DIODE 28VWM 45.4VC DO214AC

TVS DIODE 28VWM 45.4VC DO214AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ28CAHE3/5A
TVS Diodes / ESD Suppressors SMAJ28CAHE3/5A
TVS Diodes / ESD Suppressors 400W 28V 5% Bi AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 400W 28V 5% Bi AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ28CAHE3/5AGITR-ND 1297922-SMAJ28CAHE3/5A 144-SMAJ28CAHE3/5A SMAJ28CAHE3/5A SMAJ28CAHE3/5A
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) DO-214AC-2 (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 45.4 volts 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data