Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ40A

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ40A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ40A
400W Surface Mount Transient Voltage Supressors SMAJ40A
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ40ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ40ALFCT-ND
TVS Diodes SMAJ40ALFCT-ND
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ40ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ40ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ40ALFTR-ND
TVS Diodes SMAJ40ALFTR-ND
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ40A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ40A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ40A
TVS DIODE 40VWM 64.5VC DO214AC

TVS DIODE 40VWM 64.5VC DO214AC

Supplier's Site
Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Littelfuse - 06R1879 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Littelfuse
06R1879
Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Littelfuse 06R1879
TVS DIODE, 400W, 40V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 40V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 40V, Do-214Ac; Product Range Littelfuse - 71J2017 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 40V, Do-214Ac; Product Range Littelfuse
71J2017
Tvs Diode, 400W, 40V, Do-214Ac; Product Range Littelfuse 71J2017
TVS DIODE, 400W, 40V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

TVS DIODE, 400W, 40V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

Supplier's Site
TVS DIODE 40V 64.5V DO214AC - 461-SMAJ40A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 40V 64.5V DO214AC
461-SMAJ40A
TVS DIODE 40V 64.5V DO214AC 461-SMAJ40A
TVS DIODE 40V 64.5V DO214AC

TVS DIODE 40V 64.5V DO214AC

Supplier's Site
TVS Diodes - SMAJ40A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ40A
TVS Diodes SMAJ40A
TVS DIODE 40VWM 64.5VC DO214AC

TVS DIODE 40VWM 64.5VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ40A SMAJ40ALFCT-ND SMAJ40A 06R1879 71J2017 461-SMAJ40A SMAJ40A
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 40V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 40V, Do-214Ac; Product Range Littelfuse TVS DIODE 40V 64.5V DO214AC TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 64.5 volts 64.5 volts 64.5 volts 64.5 volts 64.5 volts
VBR 44.4 to 49.1 volts 44.4 volts 44.4 volts 44.4 volts 44.4 volts 44.4 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data