53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 53.3VC DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ33CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 53.3 volts |