Bourns, Inc. TVS Diodes SMAJ33CA

Description
DIO TVS VWM 33V 400W BIDIR SMA
Request a Quote Datasheet
Description
DIO TVS VWM 33V 400W BIDIR SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1743137P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1743137P
TVS Diodes 1743137P
DIO TVS VWM 33V 400W BIDIR SMA

DIO TVS VWM 33V 400W BIDIR SMA

Supplier's Site
TVS Diodes - 1742489 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1742489
TVS Diodes 1742489
DIO TVS VWM 33V 400W BIDIR SMA

DIO TVS VWM 33V 400W BIDIR SMA

Supplier's Site
TVS Diodes - 1743137 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1743137
TVS Diodes 1743137
DIO TVS VWM 33V 400W BIDIR SMA

DIO TVS VWM 33V 400W BIDIR SMA

Supplier's Site
TVS Diodes - SMAJ33CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ33CABCT-ND
TVS Diodes SMAJ33CABCT-ND
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ33CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ33CABTR-ND
TVS Diodes SMAJ33CABTR-ND
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ33CABDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0083 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0083
Diode, Full Reel; Product Range Bourns 67R0083
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode; Product Range Bourns - 67R1562 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1562
Diode; Product Range Bourns 67R1562
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 33V, Bidir, Do-214Ac; Product Range Bourns - 64AH8489 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 33V, Bidir, Do-214Ac; Product Range Bourns
64AH8489
Tvs Diode, 400W, 33V, Bidir, Do-214Ac; Product Range Bourns 64AH8489
TVS DIODE, 400W, 33V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 33V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1743137P 1742489 SMAJ33CABCT-ND 67R0083 64AH8489
Product Name TVS Diodes TVS Diodes TVS Diodes Diode, Full Reel; Product Range Bourns Tvs Diode, 400W, 33V, Bidir, Do-214Ac; Product Range Bourns
Configuration Single Single Single
Direction Unidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package DO-214 Do-214ac SMA; DO-214AC, SMA DO-214AC
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data