TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE, 400W, 36V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
SMAJ DO214AC, BIDIRECTIONAL 36V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ36CA/TR7DKR-ND | 29AH1359 | SMAJ36CA/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 36V, Bidir, Do-214Ac; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts |
| VBR | 40 volts | 40 to ? volts | 40 volts |