Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE, 400W, 36V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 36V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 36V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
6.9A 400W 58.1V 40V 36V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ36A | SMAJ36ALFTR-ND | 1719542 | 1719615P | SMAJ36A | SMAJ36A | 06R1877 | 71J2013 | 11AC3894 | SMAJ36A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 36V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 36V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 36V, Unidir, Do-214Ac; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | ||||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | SMA; DO-214AC, SMA | Do-214ac | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA |